Hubbell Lighting, Inc. Emergency Light Unit SL1-B

Description
UNIVERSAL TYPE 11-3/4 INCH L X 5-1/8 INCH W X 2-1/4 INCH H SIZE TEXTURED BLACK FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 WEDGE BASE INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) SLIMLITE[R] BRAND APPLICABLE STANDARD ADA POWER RATING 0.5/0.2 AMPERE AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F INPUT WATTAGE 6 W AT 120/277 VAC
Datasheet
Description
UNIVERSAL TYPE 11-3/4 INCH L X 5-1/8 INCH W X 2-1/4 INCH H SIZE TEXTURED BLACK FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 WEDGE BASE INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) SLIMLITE[R] BRAND APPLICABLE STANDARD ADA POWER RATING 0.5/0.2 AMPERE AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F INPUT WATTAGE 6 W AT 120/277 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - SL1-B - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
SL1-B
Emergency Light Unit SL1-B
UNIVERSAL TYPE 11-3/4 INCH L X 5-1/8 INCH W X 2-1/4 INCH H SIZE TEXTURED BLACK FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 WEDGE BASE INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) SLIMLITE[R] BRAND APPLICABLE STANDARD ADA POWER RATING 0.5/0.2 AMPERE AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F INPUT WATTAGE 6 W AT 120/277 VAC
  • UNIVERSAL TYPE
  • 11-3/4 INCH L X 5-1/8 INCH W X 2-1/4 INCH H SIZE
  • TEXTURED BLACK FINISH
  • FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • T5 WEDGE BASE INCANDESCENT LAMP TYPE
  • 5.4 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • UV STABLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 12 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • SLIMLITE[R] BRAND
  • APPLICABLE STANDARD ADA
  • POWER RATING 0.5/0.2 AMPERE AT 120/277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • INPUT WATTAGE 6 W AT 120/277 VAC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SL1-B
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details