CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
12070 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN