Klein Tools, Inc.Forged Steel Cable Pulling Grip1659-30
Description
FORGED STEEL MATERIAL
4-3/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
4-3/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
FORGED STEEL MATERIAL
4-3/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1659 MODEL
FORGED STEEL MATERIAL
4-3/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
PVC COVERED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION