Hubbell Wiring Device-Kellems Straight Male Cord Connector, 1.25; Thread Size Imperial Hubbell Wiring Devices SHC1051

Description
STRAIGHT MALE CORD CONNECTOR, 1.25"; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:SHC Series RoHS Compliant: Yes
Datasheet
Description
STRAIGHT MALE CORD CONNECTOR, 1.25"; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:SHC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Male Cord Connector, 1.25; Thread Size Imperial Hubbell Wiring Devices - 35B1981 - Newark, An Avnet Company
Chicago, IL, United States
Straight Male Cord Connector, 1.25; Thread Size Imperial Hubbell Wiring Devices
35B1981
Straight Male Cord Connector, 1.25; Thread Size Imperial Hubbell Wiring Devices 35B1981
STRAIGHT MALE CORD CONNECTOR, 1.25"; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:SHC Series RoHS Compliant: Yes

STRAIGHT MALE CORD CONNECTOR, 1.25"; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:SHC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1981
Product Name Straight Male Cord Connector, 1.25; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2101372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details