Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1032

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.75" RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 31F1322 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
31F1322
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 31F1322
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.75" RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 31F1322
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 116967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7874 to 1.89 inch (20 to 48 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details