Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1024

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:Aluminum; Gland Colour:Brown; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:Aluminum; Gland Colour:Brown; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 89F2812 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
89F2812
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 89F2812
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:Aluminum; Gland Colour:Brown; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:Aluminum; Gland Colour:Brown; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F2812
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details