Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices SHC1023

Description
CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices - 89F5187 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices
89F5187
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices 89F5187
CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs. - 70116458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
70116458
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs. 70116458
Straight Male Cord Connector Machined aluminum material Straight male cord connector with machined aluminum material

Straight Male Cord Connector

  • Machined aluminum material
    Straight male cord connector with machined aluminum material
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 89F5187 70116458
Product Name Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Cable and Cord Grips - 1920-1057-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers