Hubbell Wiring Device-Kellems Conduit Cord Connector, Polyamide; Thread Size Imperial Hubbell Wiring Devices SHC1022SS

Description
CONDUIT CORD CONNECTOR, POLYAMIDE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:IP66; Product Range:SHC Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, POLYAMIDE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:IP66; Product Range:SHC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Polyamide; Thread Size Imperial Hubbell Wiring Devices - 91B9836 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Polyamide; Thread Size Imperial Hubbell Wiring Devices
91B9836
Conduit Cord Connector, Polyamide; Thread Size Imperial Hubbell Wiring Devices 91B9836
CONDUIT CORD CONNECTOR, POLYAMIDE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:IP66; Product Range:SHC Series RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, POLYAMIDE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:IP66; Product Range:SHC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91B9836
Product Name Conduit Cord Connector, Polyamide; Thread Size Imperial Hubbell Wiring Devices
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805047 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 1856086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details