Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices SHC1022CR

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.98"; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.98"; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 33F1829 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
33F1829
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 33F1829
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.98"; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.98"; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 33F1829
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 2100595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details