Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1015

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.187"; Cable Diameter Max:0.25"; Cable Gland Material:Aluminum; Gland Colour:Red; IP / NEMA Rating:IP66; For Use With:CordRoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.187"; Cable Diameter Max:0.25"; Cable Gland Material:Aluminum; Gland Colour:Red; IP / NEMA Rating:IP66; For Use With:CordRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 89F5183 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
89F5183
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 89F5183
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.187"; Cable Diameter Max:0.25"; Cable Gland Material:Aluminum; Gland Colour:Red; IP / NEMA Rating:IP66; For Use With:CordRoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.187"; Cable Diameter Max:0.25"; Cable Gland Material:Aluminum; Gland Colour:Red; IP / NEMA Rating:IP66; For Use With:CordRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F5183
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2101344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details