Hubbell Wiring Device-Kellems Cord Connector, Nylon, 3/8 ; Thread Size Imperial Hubbell Wiring Devices SHC1011CR

Description
CORD CONNECTOR, NYLON, 3/8 ; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, NYLON, 3/8 ; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Nylon, 3/8 ; Thread Size Imperial Hubbell Wiring Devices - 93F6899 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Nylon, 3/8 ; Thread Size Imperial Hubbell Wiring Devices
93F6899
Cord Connector, Nylon, 3/8 ; Thread Size Imperial Hubbell Wiring Devices 93F6899
CORD CONNECTOR, NYLON, 3/8 ; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, NYLON, 3/8 ; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6899
Product Name Cord Connector, Nylon, 3/8 ; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805229 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details
Cable Glands - 1SNG601109R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details