Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1011

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.375" RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 89F3036 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
89F3036
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 89F3036
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.375" RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F3036
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 2101344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details