Hubbell Wiring Device-Kellems Cord Grip Connector, Nylon, Grey, 0.375 In/9.53Mm, Id 31 In/7.9Mm; Thread Size Imperial Hubbell Wiring Devices SHC1010CR

Description
CORD GRIP CONNECTOR, NYLON, GREY, 0.375 IN/9.53MM, ID 31 IN/7.9MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:6.3mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:GreyRoHS Compliant: Yes
Datasheet
Description
CORD GRIP CONNECTOR, NYLON, GREY, 0.375 IN/9.53MM, ID 31 IN/7.9MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:6.3mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip Connector, Nylon, Grey, 0.375 In/9.53Mm, Id 31 In/7.9Mm; Thread Size Imperial Hubbell Wiring Devices - 93F6898 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector, Nylon, Grey, 0.375 In/9.53Mm, Id 31 In/7.9Mm; Thread Size Imperial Hubbell Wiring Devices
93F6898
Cord Grip Connector, Nylon, Grey, 0.375 In/9.53Mm, Id 31 In/7.9Mm; Thread Size Imperial Hubbell Wiring Devices 93F6898
CORD GRIP CONNECTOR, NYLON, GREY, 0.375 IN/9.53MM, ID 31 IN/7.9MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:6.3mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:GreyRoHS Compliant: Yes

CORD GRIP CONNECTOR, NYLON, GREY, 0.375 IN/9.53MM, ID 31 IN/7.9MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:6.3mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6898
Product Name Cord Grip Connector, Nylon, Grey, 0.375 In/9.53Mm, Id 31 In/7.9Mm; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605022R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details