Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1010

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.312"; Cable Gland Material:Aluminum; Gland Colour:Black; IP / NEMA Rating:IP66; Hub Size:0.375"RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.312"; Cable Gland Material:Aluminum; Gland Colour:Black; IP / NEMA Rating:IP66; Hub Size:0.375"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 89F5180 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
89F5180
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 89F5180
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.312"; Cable Gland Material:Aluminum; Gland Colour:Black; IP / NEMA Rating:IP66; Hub Size:0.375"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.312"; Cable Gland Material:Aluminum; Gland Colour:Black; IP / NEMA Rating:IP66; Hub Size:0.375"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F5180
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2705219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details