Hubbell Wiring Device-Kellems Cord Connector, Aluminium, 1/4 ; Thread Size Imperial Hubbell Wiring Devices SHC1003

Description
CORD CONNECTOR, ALUMINIUM, 1/4 ; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:4.7mm; Cable Diameter Max:6.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, ALUMINIUM, 1/4 ; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:4.7mm; Cable Diameter Max:6.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Aluminium, 1/4 ; Thread Size Imperial Hubbell Wiring Devices - 35B1921 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Aluminium, 1/4 ; Thread Size Imperial Hubbell Wiring Devices
35B1921
Cord Connector, Aluminium, 1/4 ; Thread Size Imperial Hubbell Wiring Devices 35B1921
CORD CONNECTOR, ALUMINIUM, 1/4 ; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:4.7mm; Cable Diameter Max:6.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, ALUMINIUM, 1/4 ; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:4.7mm; Cable Diameter Max:6.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1921
Product Name Cord Connector, Aluminium, 1/4 ; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2141066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details