Hubbell Incorporated Modular Jack SFRCWLA

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL LIGHT ALMOND COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL LIGHT ALMOND COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFRCWLA - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFRCWLA
Modular Jack SFRCWLA
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL LIGHT ALMOND COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • LIGHT ALMOND COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFRCWLA
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.1210 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details