Hubbell Incorporated Modular Jack SFRCBRW

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFRCBRW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFRCBRW
Modular Jack SFRCBRW
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • WHITE COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • FLUSH MOUNTING
  • APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFRCBRW
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products