Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Pg9, Grey; Thread Size Imperial Hubbell Wiring Devices SECP9GA

Description
CORD CONNECTOR, STR, NYLON 6.6, PG9, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, PG9, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Pg9, Grey; Thread Size Imperial Hubbell Wiring Devices - 01J4477 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Pg9, Grey; Thread Size Imperial Hubbell Wiring Devices
01J4477
Cord Connector, Str, Nylon 6.6, Pg9, Grey; Thread Size Imperial Hubbell Wiring Devices 01J4477
CORD CONNECTOR, STR, NYLON 6.6, PG9, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, PG9, GREY; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4477
Product Name Cord Connector, Str, Nylon 6.6, Pg9, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 117547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.8268 inch (12 to 21 mm)
View Details