Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Pg9, Black; Thread Size Imperial Hubbell Wiring Devices SECP9BA

Description
CORD CONNECTOR, STR, NYLON 6.6, PG9, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Description
CORD CONNECTOR, STR, NYLON 6.6, PG9, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Pg9, Black; Thread Size Imperial Hubbell Wiring Devices - 01J4476 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Pg9, Black; Thread Size Imperial Hubbell Wiring Devices
01J4476
Cord Connector, Str, Nylon 6.6, Pg9, Black; Thread Size Imperial Hubbell Wiring Devices 01J4476
CORD CONNECTOR, STR, NYLON 6.6, PG9, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, PG9, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4476
Product Name Cord Connector, Str, Nylon 6.6, Pg9, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805020 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 2.48 inch (63 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2101362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details