Hubbell Wiring Device-Kellems Cord Connect, Str, Nylon 6.6, Pg7, Black; Thread Size Imperial Hubbell Wiring Devices SECP7BA

Description
CORD CONNECT, STR, NYLON 6.6, PG7, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECT, STR, NYLON 6.6, PG7, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connect, Str, Nylon 6.6, Pg7, Black; Thread Size Imperial Hubbell Wiring Devices - 01J0321 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connect, Str, Nylon 6.6, Pg7, Black; Thread Size Imperial Hubbell Wiring Devices
01J0321
Cord Connect, Str, Nylon 6.6, Pg7, Black; Thread Size Imperial Hubbell Wiring Devices 01J0321
CORD CONNECT, STR, NYLON 6.6, PG7, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORD CONNECT, STR, NYLON 6.6, PG7, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2.9mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J0321
Product Name Cord Connect, Str, Nylon 6.6, Pg7, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details