Hubbell Wiring Device-Kellems Conduit Cord Connector, Grey, Hub Sz Pg21; Thread Size Imperial Hubbell Wiring Devices SECP21GA

Description
CONDUIT CORD CONNECTOR, GREY, HUB SZ PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, GREY, HUB SZ PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Grey, Hub Sz Pg21; Thread Size Imperial Hubbell Wiring Devices - 01J4471 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Grey, Hub Sz Pg21; Thread Size Imperial Hubbell Wiring Devices
01J4471
Conduit Cord Connector, Grey, Hub Sz Pg21; Thread Size Imperial Hubbell Wiring Devices 01J4471
CONDUIT CORD CONNECTOR, GREY, HUB SZ PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, GREY, HUB SZ PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4471
Product Name Conduit Cord Connector, Grey, Hub Sz Pg21; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2705214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details