Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Pg21, Grey; Thread Size Imperial Hubbell Wiring Devices SECP21G

Description
CORD CONNECTOR, STR, NYLON 6.6, PG21, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, PG21, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Pg21, Grey; Thread Size Imperial Hubbell Wiring Devices - 91F2316 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Pg21, Grey; Thread Size Imperial Hubbell Wiring Devices
91F2316
Cord Connector, Str, Nylon 6.6, Pg21, Grey; Thread Size Imperial Hubbell Wiring Devices 91F2316
CORD CONNECTOR, STR, NYLON 6.6, PG21, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, PG21, GREY; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:17.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F2316
Product Name Cord Connector, Str, Nylon 6.6, Pg21, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2691708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details