Hubbell Wiring Device-Kellems Cord Connect, Str, Nylon 6.6, Pg16, Grey; Thread Size Imperial Hubbell Wiring Devices SECP16GA

Description
CORD CONNECT, STR, NYLON 6.6, PG16, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECT, STR, NYLON 6.6, PG16, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connect, Str, Nylon 6.6, Pg16, Grey; Thread Size Imperial Hubbell Wiring Devices - 91F2314 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connect, Str, Nylon 6.6, Pg16, Grey; Thread Size Imperial Hubbell Wiring Devices
91F2314
Cord Connect, Str, Nylon 6.6, Pg16, Grey; Thread Size Imperial Hubbell Wiring Devices 91F2314
CORD CONNECT, STR, NYLON 6.6, PG16, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECT, STR, NYLON 6.6, PG16, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:13.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F2314
Product Name Cord Connect, Str, Nylon 6.6, Pg16, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details