Hubbell Wiring Device-Kellems Cord Connect, Str, Nylon 6.6, Pg13.5, Grey; Thread Size Imperial Hubbell Wiring Devices SECP13GA

Description
CORD CONNECT, STR, NYLON 6.6, PG13.5, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CORD CONNECT, STR, NYLON 6.6, PG13.5, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connect, Str, Nylon 6.6, Pg13.5, Grey; Thread Size Imperial Hubbell Wiring Devices - 96H8935 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connect, Str, Nylon 6.6, Pg13.5, Grey; Thread Size Imperial Hubbell Wiring Devices
96H8935
Cord Connect, Str, Nylon 6.6, Pg13.5, Grey; Thread Size Imperial Hubbell Wiring Devices 96H8935
CORD CONNECT, STR, NYLON 6.6, PG13.5, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

CORD CONNECT, STR, NYLON 6.6, PG13.5, GREY; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96H8935
Product Name Cord Connect, Str, Nylon 6.6, Pg13.5, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 1SNG601012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
EMC Cable Gland - 4264126 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details