Hubbell Wiring Device-Kellems Cord Connector, Non Metallic, Pg13.5, Black; Thread Size Imperial Hubbell Wiring Devices SECP13BA

Description
CORD CONNECTOR, NON METALLIC, PG13.5, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, NON METALLIC, PG13.5, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Non Metallic, Pg13.5, Black; Thread Size Imperial Hubbell Wiring Devices - 01J4470 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Non Metallic, Pg13.5, Black; Thread Size Imperial Hubbell Wiring Devices
01J4470
Cord Connector, Non Metallic, Pg13.5, Black; Thread Size Imperial Hubbell Wiring Devices 01J4470
CORD CONNECTOR, NON METALLIC, PG13.5, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, NON METALLIC, PG13.5, BLACK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4470
Product Name Cord Connector, Non Metallic, Pg13.5, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 1856081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5906 inch (15 mm)
View Details