Hubbell Wiring Device-Kellems Cord Connect, Str, Nylon 6.6, Pg11, Grey; Thread Size Imperial Hubbell Wiring Devices SECP11GA

Description
CORD CONNECT, STR, NYLON 6.6, PG11, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECT, STR, NYLON 6.6, PG11, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connect, Str, Nylon 6.6, Pg11, Grey; Thread Size Imperial Hubbell Wiring Devices - 95H6643 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connect, Str, Nylon 6.6, Pg11, Grey; Thread Size Imperial Hubbell Wiring Devices
95H6643
Cord Connect, Str, Nylon 6.6, Pg11, Grey; Thread Size Imperial Hubbell Wiring Devices 95H6643
CORD CONNECT, STR, NYLON 6.6, PG11, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECT, STR, NYLON 6.6, PG11, GREY; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5.8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 95H6643
Product Name Cord Connect, Str, Nylon 6.6, Pg11, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details