Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon, M20, Grey; Thread Size Imperial Hubbell Wiring Devices SECM20G

Description
CORD CONNECTOR, STR, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon, M20, Grey; Thread Size Imperial Hubbell Wiring Devices - 01J4462 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon, M20, Grey; Thread Size Imperial Hubbell Wiring Devices
01J4462
Cord Connector, Str, Nylon, M20, Grey; Thread Size Imperial Hubbell Wiring Devices 01J4462
CORD CONNECTOR, STR, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4462
Product Name Cord Connector, Str, Nylon, M20, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details