Hubbell Wiring Device-Kellems Cord Connector, Straight Male, Nylon, Npt 0.75In, Grey; Thread Size Imperial Hubbell Wiring Devices SEC75GA

Description
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.75IN, GREY; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.75IN, GREY; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Straight Male, Nylon, Npt 0.75In, Grey; Thread Size Imperial Hubbell Wiring Devices - 81H1656 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Straight Male, Nylon, Npt 0.75In, Grey; Thread Size Imperial Hubbell Wiring Devices
81H1656
Cord Connector, Straight Male, Nylon, Npt 0.75In, Grey; Thread Size Imperial Hubbell Wiring Devices 81H1656
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.75IN, GREY; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.75IN, GREY; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 81H1656
Product Name Cord Connector, Straight Male, Nylon, Npt 0.75In, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 1856086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details