Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Npt 0.5In, Black; Thread Size Imperial Hubbell Wiring Devices SEC50BA

Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Black; Thread Size Imperial Hubbell Wiring Devices - 95H6628 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Black; Thread Size Imperial Hubbell Wiring Devices
95H6628
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Black; Thread Size Imperial Hubbell Wiring Devices 95H6628
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 95H6628
Product Name Cord Connector, Str, Nylon 6.6, Npt 0.5In, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details