Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Npt 0.375In, Grey; Thread Size Imperial Hubbell Wiring Devices SEC38GA

Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.375IN, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.375IN, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Npt 0.375In, Grey; Thread Size Imperial Hubbell Wiring Devices - 91F2298 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Npt 0.375In, Grey; Thread Size Imperial Hubbell Wiring Devices
91F2298
Cord Connector, Str, Nylon 6.6, Npt 0.375In, Grey; Thread Size Imperial Hubbell Wiring Devices 91F2298
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.375IN, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, NPT 0.375IN, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F2298
Product Name Cord Connector, Str, Nylon 6.6, Npt 0.375In, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221047 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 1SNG605002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details