Hubbell Wiring Device-Kellems Cord Connector, Straight Male, Nylon, Npt 0.375In, Black; Thread Size Imperial Hubbell Wiring Devices SEC38BA

Description
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.375IN, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.375IN, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Straight Male, Nylon, Npt 0.375In, Black; Thread Size Imperial Hubbell Wiring Devices - 01J4480 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Straight Male, Nylon, Npt 0.375In, Black; Thread Size Imperial Hubbell Wiring Devices
01J4480
Cord Connector, Straight Male, Nylon, Npt 0.375In, Black; Thread Size Imperial Hubbell Wiring Devices 01J4480
CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.375IN, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:BlackRoHS Compliant: Yes

CORD CONNECTOR, STRAIGHT MALE, NYLON, NPT 0.375IN, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4.6mm; Cable Diameter Max:7.9mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4480
Product Name Cord Connector, Straight Male, Nylon, Npt 0.375In, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details