Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Npt 1In, Grey; Thread Size Imperial Hubbell Wiring Devices SEC100GA

Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 1IN, GREY; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 1IN, GREY; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Npt 1In, Grey; Thread Size Imperial Hubbell Wiring Devices - 01J4479 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Npt 1In, Grey; Thread Size Imperial Hubbell Wiring Devices
01J4479
Cord Connector, Str, Nylon 6.6, Npt 1In, Grey; Thread Size Imperial Hubbell Wiring Devices 01J4479
CORD CONNECTOR, STR, NYLON 6.6, NPT 1IN, GREY; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, NPT 1IN, GREY; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4479
Product Name Cord Connector, Str, Nylon 6.6, Npt 1In, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details