Hubbell Lighting, Inc. Incandescent Recessed Housing SCRMNIC

Description
SLOPED CEILING DOWNLIGHT TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 7-3/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet
Description
SLOPED CEILING DOWNLIGHT TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 7-3/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - SCRMNIC - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
SCRMNIC
Incandescent Recessed Housing SCRMNIC
SLOPED CEILING DOWNLIGHT TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR30L/BR30 LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED, 45 DEGREE SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, STEEL JUNCTION BOX TYPE 7-3/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
  • SLOPED CEILING DOWNLIGHT TYPE
  • 7-1/4 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • PAR30L/BR30 LAMP TYPE
  • GALVANIZED STEEL HOUSING MATERIAL
  • INSULATED, 45 DEGREE SLOPED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED, STEEL JUNCTION BOX TYPE
  • 7-3/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SCRMNIC
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details