Hubbell Incorporated Standard Wall Plate SCH3

Description
STEEL MATERIAL CHROME PLATED FINISH (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet
Description
STEEL MATERIAL CHROME PLATED FINISH (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SCH3 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SCH3
Standard Wall Plate SCH3
STEEL MATERIAL CHROME PLATED FINISH (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SCH MODEL
  • STEEL MATERIAL
  • CHROME PLATED FINISH
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.03 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SCH3
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264SS - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Steel
View Details