Hubbell Incorporated Datacommunication Face Plate with Jack IMSC11015OW

Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION S-VIDEO CONNECTOR, 110 TERMINATION DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE 3, 5, 5E, 6, 6A UTP IMS MODEL
Datasheet
Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION S-VIDEO CONNECTOR, 110 TERMINATION DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE 3, 5, 5E, 6, 6A UTP IMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - IMSC11015OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
IMSC11015OW
Datacommunication Face Plate with Jack IMSC11015OW
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION S-VIDEO CONNECTOR, 110 TERMINATION DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE 3, 5, 5E, 6, 6A UTP IMS MODEL
  • BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL
  • OFFICE WHITE COLOR
  • UL, UL (CANADA AND US) APPROVAL
  • AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION
  • S-VIDEO CONNECTOR, 110 TERMINATION DEVICE TYPE
  • ISTATION[TM] BRAND
  • CABLE TYPE 3, 5, 5E, 6, 6A UTP
  • IMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IMSC11015OW
Product Name Datacommunication Face Plate with Jack
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - NP138GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details