Wiegmann Pull/Junction Box SC181804G

Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC181804G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC181804G
Pull/Junction Box SC181804G
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 457.2 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
  • 32 KNOCKOUT(S)
  • (16) SIDES, (16) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS FALLING DIRT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC181804G
Product Name Pull/Junction Box
Type Junction Box
Length 18 inch (457 mm)
Width 18 inch (457 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-512-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers