SC151806 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
SC151806
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
32 KNOCKOUT(S)
(16) SIDES, (16) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Description
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
32 KNOCKOUT(S)
(16) SIDES, (16) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
32 KNOCKOUT(S)
(16) SIDES, (16) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
"
- UNFLANGED TYPE
- STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 15 INCH
- 18 INCH
- 6 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR SERVICE TYPE
- (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
- 32 KNOCKOUT(S)
- (16) SIDES, (16) ENDS KNOCKOUT LOCATION
- APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
- SC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SC151806 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
18 inch (457 mm)
|
|
Width
|
15 inch (381 mm)
|
|
Depth
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8 inch (203 mm)
Width
6 inch (152 mm)
View Details
5 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
30 inch (762 mm)
Width
32 inch (813 mm)
View Details