Wiegmann Pull/Junction Box SC081004G

Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (10) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (10) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC081004G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC081004G
Pull/Junction Box SC081004G
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (10) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION
  • (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (10) SIDES, (6) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC081004G
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details