SC080806G -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
SC080806G
Description
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
8 INCH
8 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
GR G90 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Description
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
8 INCH
8 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
GR G90 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
8 INCH
8 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
GR G90 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
12 KNOCKOUT(S)
(6) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
SC MODEL
"
"
- UNFLANGED TYPE
- STEEL MATERIAL
- PRE-GALVANIZED FINISH
- 8 INCH
- 8 INCH
- 6 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- GR G90 MATERIAL SPECIFICATION
- INDOOR SERVICE TYPE
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 12 KNOCKOUT(S)
- (6) SIDES, (6) ENDS KNOCKOUT LOCATION
- APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
- SC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SC080806G |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Depth
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
16 inch (406 mm)
Width
12 inch (305 mm)
View Details
5 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
33 inch (838 mm)
Width
32 inch (813 mm)
View Details