Wiegmann Pull/Junction Box SC061206G

Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 18 KNOCKOUT(S) (12) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 18 KNOCKOUT(S) (12) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC061206G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC061206G
Pull/Junction Box SC061206G
" UNFLANGED TYPE STEEL MATERIAL PRE GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW ON COVER TYPE 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 18 KNOCKOUT(S) (12) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16 GAUGE BODY, GR G90 MATERIAL SPECIFICATION
  • (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 18 KNOCKOUT(S)
  • (12) SIDES, (6) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC061206G
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details