Wiegmann Pull/Junction Box SC060604NK

Description
" UNFLANGED TYPE G90 STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SERIES SC MODEL "
Datasheet
Description
" UNFLANGED TYPE G90 STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SERIES SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC060604NK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC060604NK
Pull/Junction Box SC060604NK
" UNFLANGED TYPE G90 STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SERIES SC MODEL "

"

  • UNFLANGED TYPE
  • G90 STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
  • SERIES SC MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - SC060604NK - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
SC060604NK
WIEG Wall Mount SC060604NK
N1 SCREW COVER - NO KO 6X6X4 CBN STL-GRY

N1 SCREW COVER - NO KO 6X6X4 CBN STL-GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number SC060604NK SC060604NK
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details