Hubbell Incorporated Standard Wall Plate SB7

Description
BRASS MATERIAL (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet
Description
BRASS MATERIAL (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB7 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SB7
Standard Wall Plate SB7
BRASS MATERIAL (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA
  • BRASS MATERIAL
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
Supplier's Site Datasheet
Standard Wall Plate - SB7 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB7
Standard Wall Plate SB7
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SB7 SB7
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices One One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP8-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details