Hubbell Incorporated Standard Wall Plate SB4

Description
BRASS MATERIAL (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.45 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
Datasheet
Description
BRASS MATERIAL (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.45 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB4 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SB4
Standard Wall Plate SB4
BRASS MATERIAL (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.45 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
  • BRASS MATERIAL
  • (4) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.45 INCH W X 4.63 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • SB MODEL
Supplier's Site Datasheet
Standard Wall Plate - SB4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB4
Standard Wall Plate SB4
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514,

0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SB4 SB4
Product Name Standard Wall Plate Standard Wall Plate
Type Toggle Switch Plate Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - CW-5-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details