Hubbell Incorporated Standard Wall Plate SA82

Description
0.35 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet
Description
0.35 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA82 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SA82
Standard Wall Plate SA82
0.35 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
  • 0.35 INCH THK ANODIZED ALUMINUM MATERIAL
  • LACQUER COATED FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SA MODEL
Supplier's Site Datasheet
Standard Wall Plate - SA82 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SA82
Standard Wall Plate SA82
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIO

0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SA82 SA82
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products