Hubbell Incorporated Standard Wall Plate SA7

Description
STRAIGHT BLADE TYPE 0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet
Description
STRAIGHT BLADE TYPE 0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA7 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SA7
Standard Wall Plate SA7
STRAIGHT BLADE TYPE 0.05 INCH THK ANODIZED ALUMINUM MATERIAL LACQUER COATED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SA MODEL
  • STRAIGHT BLADE TYPE
  • 0.05 INCH THK ANODIZED ALUMINUM MATERIAL
  • LACQUER COATED FINISH
  • (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TWIST-LOCK[R] BRAND
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SA MODEL
Supplier's Site Datasheet
Standard Wall Plate - SA7 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SA7
Standard Wall Plate SA7
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL; APPROVA

0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL; APPROVA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SA7 SA7
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices One One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Duplex Receptacle Openings, Two Gang, Chrome - SB82CH - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Chrome
View Details
QUICKPORT CAT5E GIGAMAX JACK GRAY - LE-5G108-RG5 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details