Hubbell Lighting, Inc. Wall Bracket Surface Fixture SA4-232-EU

Description
PHOSPHATE BONDED HIGH GLOSS BAKED WHITE ENAMEL FINISH 48-1/2 INCH 7-1/16 INCH 4-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE STEEL
Description
PHOSPHATE BONDED HIGH GLOSS BAKED WHITE ENAMEL FINISH 48-1/2 INCH 7-1/16 INCH 4-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE STEEL

Suppliers

Company
Product
Description
Supplier Links
Wall Bracket Surface Fixture - SA4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wall Bracket Surface Fixture
SA4-232-EU
Wall Bracket Surface Fixture SA4-232-EU
PHOSPHATE BONDED HIGH GLOSS BAKED WHITE ENAMEL FINISH 48-1/2 INCH 7-1/16 INCH 4-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE STEEL
  • PHOSPHATE BONDED HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 48-1/2 INCH
  • 7-1/16 INCH
  • 4-1/2 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 32/30/28/25 W
  • HOUSING MATERIAL HEAVY GAUGE STEEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SA4-232-EU
Product Name Wall Bracket Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details