Hubbell Lighting, Inc. Surface Landscape Light SA-AB

Description
SATURN TYPE DIE CAST ALUMINUM MATERIAL 6.3 INCH L X 17.6 INCH H SIZE ANTIQUE BRONZE FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 2.75 LB
Datasheet
Description
SATURN TYPE DIE CAST ALUMINUM MATERIAL 6.3 INCH L X 17.6 INCH H SIZE ANTIQUE BRONZE FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 2.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - SA-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
SA-AB
Surface Landscape Light SA-AB
SATURN TYPE DIE CAST ALUMINUM MATERIAL 6.3 INCH L X 17.6 INCH H SIZE ANTIQUE BRONZE FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 2.75 LB
  • SATURN TYPE
  • DIE CAST ALUMINUM MATERIAL
  • 6.3 INCH L X 17.6 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL, ETL APPROVAL
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • WEIGHT 2.75 LB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SA-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details