DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; PUSH, SIDE WIRING; SIGNATUR
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | S885-TRWCC14 |
| Product Name | Duplex/Single Receptacle |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |