Hubbell Lighting, Inc. Outdoor Motion Sensor Lampholder Assembly S2LH-W

Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 TO 25 FT X 270 DEGREE SENSOR RANGE FINISH WHITE INCLUDES TWIN LAMP HOLDERS, COVER PLATE S MODEL
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 TO 25 FT X 270 DEGREE SENSOR RANGE FINISH WHITE INCLUDES TWIN LAMP HOLDERS, COVER PLATE S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - S2LH-W - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Motion Sensor Lampholder Assembly
S2LH-W
Outdoor Motion Sensor Lampholder Assembly S2LH-W
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 TO 25 FT X 270 DEGREE SENSOR RANGE FINISH WHITE INCLUDES TWIN LAMP HOLDERS, COVER PLATE S MODEL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • 2 HEAD(S)
  • 20 TO 25 FT X 270 DEGREE SENSOR RANGE
  • FINISH WHITE
  • INCLUDES TWIN LAMP HOLDERS, COVER PLATE
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number S2LH-W
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details