Hubbell Wiring Device-Kellems Locking Device Plug S2348-DF

Description
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - S2348-DF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
S2348-DF
Locking Device Plug S2348-DF
NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 TO 480 VAC VOLTAGE RATING; 14 AMPERE CURRENT RATING; NON-GROUNDING; CHEMICAL RESISTANT; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number S2348-DF
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details